Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047852-B65807-N400-
Length: 17.9 mm
Inductance: 400 nH
Tolerance: 3 %
Height: 6.25 mm
Width: 8.2 mm
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): B65807-N400-A48B6580
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 12.5 mm
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047852-B65807-N400-A48 |
| Product Name | OEM Parts - OEM Parts (A - B) - B65807-N400-A48 |