EPCOS AG Bobbins (CoilFormers), Mounts, Hardware - B65806D2005X000 B65806D2005X000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021636-B65806D2005X 000 Accessory Type: Insulating Washer For Use With/Related Products: RM Categories: Magnetics - Transformer, Inductor Components Status: Active Case / Package: RM 5 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021636-B65806D2005X 000 Accessory Type: Insulating Washer For Use With/Related Products: RM Categories: Magnetics - Transformer, Inductor Components Status: Active Case / Package: RM 5 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins (CoilFormers), Mounts, Hardware - B65806D2005X000 - 1021636-B65806D2005X000 - Win Source Electronics
Laguna Hills, CA, United States
Bobbins (CoilFormers), Mounts, Hardware - B65806D2005X000
1021636-B65806D2005X000
Bobbins (CoilFormers), Mounts, Hardware - B65806D2005X000 1021636-B65806D2005X000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021636-B65806D2005X 000 Accessory Type: Insulating Washer For Use With/Related Products: RM Categories: Magnetics - Transformer, Inductor Components Status: Active Case / Package: RM 5 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021636-B65806D2005X000
Accessory Type: Insulating Washer
For Use With/Related Products: RM
Categories: Magnetics - Transformer, Inductor Components
Status: Active
Case / Package: RM 5
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1021636-B65806D2005X000
Product Name Bobbins (CoilFormers), Mounts, Hardware - B65806D2005X000
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 145N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details