EPCOS AG Ferrite Cores B65805P0000R092

Description
"Uncoated N92 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.154"" (3.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.154"" (3.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65805P0000R092-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65805P0000R092-ND
Ferrite Cores B65805P0000R092-ND
"Uncoated N92 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.154"" (3.90mm) Height"

"Uncoated N92 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.154"" (3.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65805P0000R092-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N97
Length 38.9 mm (1.53 inch)
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details