EPCOS AG Ferrite Cores B65805N0250A048

Description
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5212-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5212-ND
Ferrite Cores 495-5212-ND
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"

"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5212-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details