EPCOS AG Ferrite Cores B65805C0000R048

Description
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65805C0000R048-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"

"Uncoated N48 Ferrite Core RM Type 0.575"" (14.60mm) Length 0.268"" (6.80mm) Width Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65805C0000R048-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/33/70
Core Material N27
Length 70.5 mm (2.78 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055591A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 25 nH
View Details