EPCOS AG Ferrite Cores B65803J0000Y035

Description
"Uncoated T35 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated T35 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65803J0000Y035-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65803J0000Y035-ND
Ferrite Cores B65803J0000Y035-ND
"Uncoated T35 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

"Uncoated T35 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65803J0000Y035-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
Powder Cores - High Flux Cores - 0058826A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 18 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details