EPCOS AG Ferrite Cores B65803J0000R048

Description
"Uncoated N48 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.413"" (10.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.413"" (10.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65803J0000R048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65803J0000R048-ND
Ferrite Cores B65803J0000R048-ND
"Uncoated N48 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.413"" (10.50mm) Height"

"Uncoated N48 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.413"" (10.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65803J0000R048-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N27
Length 34 mm (1.34 inch)
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details