EPCOS AG Ferrite Cores B65803A0016A001

Description
"Uncoated K1 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated K1 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65803A0016A001-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65803A0016A001-ND
Ferrite Cores B65803A0016A001-ND
"Uncoated K1 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

"Uncoated K1 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65803A0016A001-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058932A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 32 nH
View Details
2 suppliers