EPCOS AG Ferrite Cores B65733A0630A027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65733A0630A027-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65733A0630A027-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Powder Cores - Edge Cores - 0059079A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 27 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details