EPCOS AG Ferrite Cores B65713A0000R092

Description
"Uncoated N92 Ferrite Core PM Type Length Width 3.425"" (87.00mm) Diameter 1.378"" (35.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core PM Type Length Width 3.425"" (87.00mm) Diameter 1.378"" (35.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65713A0000R092-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65713A0000R092-ND
Ferrite Cores B65713A0000R092-ND
"Uncoated N92 Ferrite Core PM Type Length Width 3.425"" (87.00mm) Diameter 1.378"" (35.00mm) Height"

"Uncoated N92 Ferrite Core PM Type Length Width 3.425"" (87.00mm) Diameter 1.378"" (35.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65713A0000R092-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Length 37.6 mm (1.48 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055120AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 72 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details