EPCOS AG Ferrite Core, Pm, N27; Core Type Epcos B65713A0000R027

Description
FERRITE CORE, PM, N27; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:B65713; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm²; Inductance Factor Al:12µH; Material Grade:N27 RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PM, N27; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:B65713; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm²; Inductance Factor Al:12µH; Material Grade:N27 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Pm, N27; Core Type Epcos - 05J8360 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Pm, N27; Core Type Epcos
05J8360
Ferrite Core, Pm, N27; Core Type Epcos 05J8360
FERRITE CORE, PM, N27; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:B65713; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm²; Inductance Factor Al:12µH; Material Grade:N27 RoHS Compliant: Yes

FERRITE CORE, PM, N27; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:B65713; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm²; Inductance Factor Al:12µH; Material Grade:N27 RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Core, N27, Pm87/70, 12Uh; Core Type Epcos - 02AC3454 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N27, Pm87/70, 12Uh; Core Type Epcos
02AC3454
Ferrite Core, N27, Pm87/70, 12Uh; Core Type Epcos 02AC3454
FERRITE CORE, N27, PM87/70, 12UH; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm2; RoHS Compliant: Yes

FERRITE CORE, N27, PM87/70, 12UH; Core Type:PM; Core Size:PM87/70; Core Material Grade:N27; For Use With:Power Transformers and Energy Storage Chokes; Effective Magnetic Path Length:146mm; Ae Effective Cross Section Area:910mm2; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05J8360
Product Name Ferrite Core, Pm, N27; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
PCB Transformers - 1739276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details