EPCOS AG Ferrite Cores B65701W0000R030

Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76759-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76759-ND
Ferrite Cores 495-76759-ND
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76759-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130579P - RS Components, Ltd.
Specs
Core Shape EC 41
Core Material N27
Inductance 2700 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details