EPCOS AG Ferrite Cores B65701T0400A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65701T0400A048-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65701T0400A048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 70
Core Material N87
Length 70.5 mm (2.78 inch)
View Details
Powder Cores - MPP Cores - 0055540A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 217 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details