EPCOS AG Ferrite Cores B65701D0000R033

Description
"Uncoated M33 Ferrite Core Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65701D0000R033-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65701D0000R033-ND
Ferrite Cores B65701D0000R033-ND
"Uncoated M33 Ferrite Core Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

"Uncoated M33 Ferrite Core Type Length Width 1.200"" (30.50mm) Diameter 0.374"" (9.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65701D0000R033-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details