EPCOS AG Ferrite Cores B65691K6500K048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65691K6500K048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65691K6500K048-ND
Ferrite Cores B65691K6500K048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65691K6500K048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126659P - RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Inductance 1000 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055172A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 123 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details