EPCOS AG Ferrite Cores B65691K1000A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65691K1000A048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65691K1000A048-ND
Ferrite Cores B65691K1000A048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 2.335"" (59.30mm) Diameter 1.402"" (35.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65691K1000A048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Powder Cores - MPP Cores - 0055341A2HT22 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 304 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details