EPCOS AG Ferrite Cores B65686A0630A027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65686A0630A027-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65686A0630A027-ND
Ferrite Cores B65686A0630A027-ND
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65686A0630A027-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Powder Cores - MPP Cores - 0055339A2HT22 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 124 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details