EPCOS AG Ferrite Cores B65686A0315A027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5176-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5176-ND
Ferrite Cores 495-5176-ND
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5176-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2125016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Powder Cores - High Flux Cores - 0058033A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 6 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details