EPCOS AG Ferrite Cores B65671T0630A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5164-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5164-ND
Ferrite Cores 495-5164-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5164-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2134470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape U; U 93
Core Material N27
Length 93 mm (3.66 inch)
View Details
Powder Cores - MPP Cores - 0055053AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 6.4 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details