EPCOS AG Ferrite Cores B65671T0100A001

Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"
Request a Quote Datasheet
Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5163-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5163-ND
Ferrite Cores 495-5163-ND
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"

"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 1.024"" (26.00mm) Diameter 0.321"" (8.15mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5163-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
Powder Cores - High Flux Cores - 0058596A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 259 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details