EPCOS AG Ferrite Cores B65661T0400A048

Description
"Uncoated N48 Ferrite Core Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65661T0400A048-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N48 Ferrite Core Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

"Uncoated N48 Ferrite Core Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65661T0400A048-ND
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058537A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 104 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details