EPCOS AG Ferrite Cores B65661N0315A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65661N0315A048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65661N0315A048-ND
Ferrite Cores B65661N0315A048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65661N0315A048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Powder Cores - MPP Cores - 0055160A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 273 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details