EPCOS AG Ferrite Cores B65661N0250A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65661N0250A048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65661N0250A048-ND
Ferrite Cores B65661N0250A048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65661N0250A048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EP 20
Core Material N87
Length 24.5 mm (0.9646 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058163A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 57 nH
View Details