EPCOS AG Ferrite Cores B65651W0000R087

Description
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76611-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76611-ND
Ferrite Cores 495-76611-ND
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"

"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.417"" (10.60mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76611-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Powder Cores - MPP Cores - 0055047AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 90 nH
View Details