EPCOS AG Ferrite Cores B65651T0040A001

Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.209"" (5.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.209"" (5.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65651T0040A001-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65651T0040A001-ND
Ferrite Cores B65651T0040A001-ND
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.209"" (5.30mm) Height"

"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.724"" (18.40mm) Diameter 0.209"" (5.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65651T0040A001-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/25
Core Material N87
Length 55 mm (2.17 inch)
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055777A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 205 nH
View Details