EPCOS AG Ferrite Cores B65646A0630A027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 1.969"" (50.00mm) Diameter 0.768"" (19.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 1.969"" (50.00mm) Diameter 0.768"" (19.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76776-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76776-ND
Ferrite Cores 495-76776-ND
"Uncoated N27 Ferrite Core PM Type Length Width 1.969"" (50.00mm) Diameter 0.768"" (19.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 1.969"" (50.00mm) Diameter 0.768"" (19.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76776-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058726A2X2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 350 nH
View Details