EPCOS AG Ferrite Core, N27, Pm50/39, 250Nh; Core Type Epcos B65646A0250A027

Description
FERRITE CORE, N27, PM50/39, 250NH; Core Type:PM; Core Size:PM50/39; Core Material Grade:N27; For Use With:High Q Inductors; Effective Magnetic Path Length:84mm; Ae Effective Cross Section Area:370mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N27, PM50/39, 250NH; Core Type:PM; Core Size:PM50/39; Core Material Grade:N27; For Use With:High Q Inductors; Effective Magnetic Path Length:84mm; Ae Effective Cross Section Area:370mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N27, Pm50/39, 250Nh; Core Type Epcos - 02AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N27, Pm50/39, 250Nh; Core Type Epcos
02AC3446
Ferrite Core, N27, Pm50/39, 250Nh; Core Type Epcos 02AC3446
FERRITE CORE, N27, PM50/39, 250NH; Core Type:PM; Core Size:PM50/39; Core Material Grade:N27; For Use With:High Q Inductors; Effective Magnetic Path Length:84mm; Ae Effective Cross Section Area:370mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes

FERRITE CORE, N27, PM50/39, 250NH; Core Type:PM; Core Size:PM50/39; Core Material Grade:N27; For Use With:High Q Inductors; Effective Magnetic Path Length:84mm; Ae Effective Cross Section Area:370mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3446
Product Name Ferrite Core, N27, Pm50/39, 250Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

1:2 MMIC Transformer, 2 - 18 GHz, 50Ω - MTX2-183+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details