EPCOS AG Ferrite Cores B65621J0630A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.614"" (41.00mm) Diameter 0.492"" (12.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.614"" (41.00mm) Diameter 0.492"" (12.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65621J0630A048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65621J0630A048-ND
Ferrite Cores B65621J0630A048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.614"" (41.00mm) Diameter 0.492"" (12.50mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 1.614"" (41.00mm) Diameter 0.492"" (12.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65621J0630A048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058188A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 44 nH
View Details