B65612B0000T001 is a coil former for ferrite cores, made of GFR polyterephthalate with UL 94 V-0 rating and insulation class F (maximum operating temperature 155 °C). It has a black color code and conforms to IEC 60133. The part features a single section with 63 mm² cross-sectional area, 73 mm winding length, and 39 Ω resistance. It is designed for use with P 36 × 22 ferrite cores and is accompanied by an insulating washer for tolerance compensation and electrical isolation.
Ferrite Accessories Coil Former Black Polyterephthalate Product overview: B65612B0000T001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Bobbins (Coil Formers), Mounts, Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 935-B65612B0000T001 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 935-B65612B0000T001 |
| Product Name | Inductor and Choke |
| Technology | Coil Former |