EPCOS AG Ferrite Cores B65611D0000R030

Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.417"" (36.00mm) Diameter 0.433"" (11.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.417"" (36.00mm) Diameter 0.433"" (11.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76768-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76768-ND
Ferrite Cores 495-76768-ND
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.417"" (36.00mm) Diameter 0.433"" (11.00mm) Height"

"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 1.417"" (36.00mm) Diameter 0.433"" (11.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76768-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 26/16
Core Material N87
Width 26 mm (1.02 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details