EPCOS AG Ferrite Cores B65541T0160G048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.167"" (4.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.167"" (4.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5127-ND
Ferrite Cores 495-5127-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.167"" (4.25mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.563"" (14.30mm) Diameter 0.167"" (4.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5127-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 20/10/6
Core Material N87
Length 20.4 mm (0.8032 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details