EPCOS AG Ferrite Cores B65531W0000R087

Description
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65531W0000R087-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

"Uncoated N87 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65531W0000R087-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details