EPCOS AG Ferrite Cores B65531D0400J048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65531D0400J048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65531D0400J048-ND
Ferrite Cores B65531D0400J048-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65531D0400J048-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 4833618P - RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Inductance 2000 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - High Flux Cores - 0058111A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 33 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details