EPCOS AG Ferrite Cores B65531D0000R033

Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76723-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76723-ND
Ferrite Cores 495-76723-ND
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.445"" (11.30mm) Diameter 0.130"" (3.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76723-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N87
Length 30.6 mm (1.2 inch)
View Details
Powder Cores - MPP Cores - 0055735A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 88 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details