EPCOS AG Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant Epcos B65527B1008T001

Description
Transformer Coil Former, 8 Pin, ER9.5 RoHS Compliant: Yes
Datasheet
Description
Transformer Coil Former, 8 Pin, ER9.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant Epcos - 53M6933 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant Epcos
53M6933
Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant Epcos 53M6933
Transformer Coil Former, 8 Pin, ER9.5 RoHS Compliant: Yes

Transformer Coil Former, 8 Pin, ER9.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53M6933
Product Name Transformer Coil Former, 8 Pin, Er9.5 Rohs Compliant Epcos
Other Transformer Types / Applications Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 6-1672104-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details
Toroidal Transformers - 1176079 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details