"Uncoated N49 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"
"Uncoated N49 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | 495-B65525J0000R049CT-ND |
| Product Name | Ferrite Cores |
| Core Shape | ER |