EPCOS AG Ferrite Cores B65523J0000R092

Description
"Uncoated N92 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75468-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75468-ND
Ferrite Cores 495-75468-ND
"Uncoated N92 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N92 Ferrite Core ER Type 0.374"" (9.50mm) Length 0.197"" (5.00mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75468-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N97
Length 20.3 mm (0.7992 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details