EPCOS AG Ferrite Cores B65517D0025A001

Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65517D0025A001-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65517D0025A001-ND
Ferrite Cores B65517D0025A001-ND
"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height"

"Uncoated K1 Ferrite Core P (Pot Core) Type Length Width 0.366"" (9.30mm) Diameter 0.106"" (2.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65517D0025A001-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details