EPCOS AG Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware B65514A2000X000

Description
Win Source Part Number: 1048335-B65514A2000X 000 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Series: ER14.5 Package: Box Accessory Type: Terminal Carrier For Use With/Related Products: ER Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: B65514A2000X,B65514A 2000X-ND
Request a Quote
Description
Win Source Part Number: 1048335-B65514A2000X 000 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Series: ER14.5 Package: Box Accessory Type: Terminal Carrier For Use With/Related Products: ER Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: B65514A2000X,B65514A 2000X-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware
1048335-B65514A2000X000
Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware 1048335-B65514A2000X000
Win Source Part Number: 1048335-B65514A2000X 000 Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware Series: ER14.5 Package: Box Accessory Type: Terminal Carrier For Use With/Related Products: ER Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: B65514A2000X,B65514A 2000X-ND

Win Source Part Number: 1048335-B65514A2000X000
Category: Magnetics - Transformer, Inductor Components>Bobbins (Coil Formers), Mounts, Hardware
Series: ER14.5
Package: Box
Accessory Type: Terminal Carrier
For Use With/Related Products: ER
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Mfr: EPCOS - TDK Electronics
Other Names: B65514A2000X,B65514A2000X-ND

Buy Now
Inductor and Choke - 935-B65514A2000X000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
935-B65514A2000X000
Inductor and Choke 935-B65514A2000X000
TERMINAL CARRIER ER Product overview: B65514A2000X000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Bobbins (Coil Formers), Mounts, Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 935-B65514A2000X000 can be used for catalog matching and distributor lookup.

TERMINAL CARRIER ER Product overview: B65514A2000X000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Bobbins (Coil Formers), Mounts, Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 935-B65514A2000X000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1048335-B65514A2000X000 935-B65514A2000X000
Product Name Magnetics - Transformer, Inductor Components - Bobbins (Coil Formers), Mounts, Hardware Inductor and Choke
Technology Ungapped
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Automotive 0.01uH 250MHz 0.7A Inductor and Choke - 71-0603CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details