EPCOS AG Ferrite Cores B65513J0100A087

Description
"Uncoated N87 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65513J0100A087-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65513J0100A087-ND
Ferrite Cores B65513J0100A087-ND
"Uncoated N87 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height"

"Uncoated N87 Ferrite Core ER Type 0.571"" (14.50mm) Length 0.264"" (6.70mm) Width Diameter 0.116"" (2.95mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65513J0100A087-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 25/13/7
Core Material N27
Length 25 mm (0.9843 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details