EPCOS AG Ferrite Cores B65511A0000Y065

Description
"Uncoated Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65511A0000Y065-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65511A0000Y065-ND
Ferrite Cores B65511A0000Y065-ND
"Uncoated Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"

"Uncoated Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65511A0000Y065-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 15/8/5
Core Material N87
Length 15 mm (0.5906 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details