EPCOS AG Ferrite Cores B65495B0000Y033

Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65495B0000Y033-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"

"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65495B0000Y033-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details