EPCOS AG Ferrite Cores B65495B0000Y030

Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76566-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76566-ND
Ferrite Cores 495-76566-ND
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"

"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.183"" (4.65mm) Diameter 0.079"" (2.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76566-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 20/10/6
Core Material N87
Length 20.4 mm (0.8032 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details