EPCOS AG Ferrite Cores B64290P0723X046

Description
"Parylene T46 Ferrite Core Toroid Type Length Width 0.156"" (3.96mm) Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet
Description
"Parylene T46 Ferrite Core Toroid Type Length Width 0.156"" (3.96mm) Diameter 0.091"" (2.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290P0723X046-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290P0723X046-ND
Ferrite Cores B64290P0723X046-ND
"Parylene T46 Ferrite Core Toroid Type Length Width 0.156"" (3.96mm) Diameter 0.091"" (2.30mm) Height"

"Parylene T46 Ferrite Core Toroid Type Length Width 0.156"" (3.96mm) Diameter 0.091"" (2.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290P0723X046-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660P - RS Components, Ltd.
Specs
Core Shape I 93/104/30
Core Material N87
Inductance 7900 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details