EPCOS AG Ferrite Cores B64290P0687X038

Description
"Parylene T38 Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.119"" (3.02mm) Height"
Request a Quote Datasheet
Description
"Parylene T38 Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.119"" (3.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290P0687X038-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290P0687X038-ND
Ferrite Cores B64290P0687X038-ND
"Parylene T38 Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.119"" (3.02mm) Height"

"Parylene T38 Ferrite Core Toroid Type Length Width 0.231"" (5.87mm) Diameter 0.119"" (3.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290P0687X038-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details