EPCOS AG Ferrite Cores B64290P0035X830

Description
"Parylene N30 Ferrite Core Toroid Type Length Width 0.099"" (2.52mm) Diameter 0.040"" (1.02mm) Height"
Request a Quote Datasheet
Description
"Parylene N30 Ferrite Core Toroid Type Length Width 0.099"" (2.52mm) Diameter 0.040"" (1.02mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290P0035X830-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290P0035X830-ND
Ferrite Cores B64290P0035X830-ND
"Parylene N30 Ferrite Core Toroid Type Length Width 0.099"" (2.52mm) Diameter 0.040"" (1.02mm) Height"

"Parylene N30 Ferrite Core Toroid Type Length Width 0.099"" (2.52mm) Diameter 0.040"" (1.02mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290P0035X830-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N87
Length 17.9 mm (0.7047 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055386A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 28 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details