EPCOS AG Ferrite Cores B64290L0719X035

Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet
Description
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.354"" (9.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0719X035-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0719X035-ND
Ferrite Cores B64290L0719X035-ND
"Epoxy T35 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.354"" (9.00mm) Height"

"Epoxy T35 Ferrite Core Toroid Type Length Width 0.917"" (23.30mm) Diameter 0.354"" (9.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0719X035-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 30/15/7
Core Material N87
Length 30 mm (1.18 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details