EPCOS AG Ferrite Cores B64290L0696X065

Description
"Epoxy T65 Ferrite Core Toroid Type Length Width 2.756"" (70.00mm) Diameter 0.559"" (14.20mm) Height"
Request a Quote Datasheet
Description
"Epoxy T65 Ferrite Core Toroid Type Length Width 2.756"" (70.00mm) Diameter 0.559"" (14.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B64290L0696X065-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B64290L0696X065-ND
Ferrite Cores B64290L0696X065-ND
"Epoxy T65 Ferrite Core Toroid Type Length Width 2.756"" (70.00mm) Diameter 0.559"" (14.20mm) Height"

"Epoxy T65 Ferrite Core Toroid Type Length Width 2.756"" (70.00mm) Diameter 0.559"" (14.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B64290L0696X065-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Powder Cores - High Flux Cores - 0058242A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details