EPCOS AG Ferrite Cores B64290L0668X087

Description
"Epoxy N87 Ferrite Core Toroid Type Length Width 1.551"" (39.40mm) Diameter 0.543"" (13.80mm) Height"
Request a Quote Datasheet
Description
"Epoxy N87 Ferrite Core Toroid Type Length Width 1.551"" (39.40mm) Diameter 0.543"" (13.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76563-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76563-ND
Ferrite Cores 495-76563-ND
"Epoxy N87 Ferrite Core Toroid Type Length Width 1.551"" (39.40mm) Diameter 0.543"" (13.80mm) Height"

"Epoxy N87 Ferrite Core Toroid Type Length Width 1.551"" (39.40mm) Diameter 0.543"" (13.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76563-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material T38
Length 17.9 mm (0.7047 inch)
View Details
Powder Cores - MPP Cores - 0055317A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 18 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details