EPCOS AG Ferrite Cores B64290L0658X038

Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"
Request a Quote Datasheet
Description
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B64290L0658X038-ND - DigiKey
Thief River Falls, MN, United States
"Epoxy T38 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"

"Epoxy T38 Ferrite Core Toroid Type Length Width 0.594"" (15.10mm) Diameter 0.236"" (6.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B64290L0658X038-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
Powder Cores - MPP Cores - 0055908A9 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 37 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details